ASUS logo

ASUS X550LD-CJ214H laptop Intel® Core™ i7 i7-4500U 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M 802.11g Windows 8 Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28022
Info modified on:
14 Mar 2024, 19:12:42
Short summary description ASUS X550LD-CJ214H laptop Intel® Core™ i7 i7-4500U 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M 802.11g Windows 8 Gray:

ASUS X550LD-CJ214H, Intel® Core™ i7, 1.8 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X550LD-CJ214H laptop Intel® Core™ i7 i7-4500U 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M 802.11g Windows 8 Gray:

ASUS X550LD-CJ214H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Gray

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.