ASUS logo

ASUS X550JX-XX031D laptop Intel® Core™ i7 i7-4720HQ 15.6" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M FreeDOS Black, Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100792
Info modified on:
01 Feb 2025, 04:25:55
Short summary description ASUS X550JX-XX031D laptop Intel® Core™ i7 i7-4720HQ 15.6" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M FreeDOS Black, Red:

ASUS X550JX-XX031D, Intel® Core™ i7, 2.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X550JX-XX031D laptop Intel® Core™ i7 i7-4720HQ 15.6" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M FreeDOS Black, Red:

ASUS X550JX-XX031D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Product color: Black, Red

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.