ASUS logo

ASUS X550JX-0103J4720HQ laptop Intel® Core™ i7 i7-4720HQ 15.6" Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Black, Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69019
Info modified on:
01 Feb 2025, 04:24:58
Short summary description ASUS X550JX-0103J4720HQ laptop Intel® Core™ i7 i7-4720HQ 15.6" Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Black, Red:

ASUS X550JX-0103J4720HQ, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS X550JX-0103J4720HQ laptop Intel® Core™ i7 i7-4720HQ 15.6" Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Black, Red:

ASUS X550JX-0103J4720HQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product color: Black, Red

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.