ASUS X550JK-DM108H, Intel® Core™ i7, 2.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 120 GB
ASUS X550JK-DM108H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 120 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Gray, Silver