ASUS logo

ASUS X550EA-CJ047H laptop AMD A4 A4-5000 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Black, Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146666
Info modified on:
24 Jan 2025, 20:28:09
Short summary description ASUS X550EA-CJ047H laptop AMD A4 A4-5000 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Black, Gray:

ASUS X550EA-CJ047H, AMD A4, 1.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X550EA-CJ047H laptop AMD A4 A4-5000 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Black, Gray:

ASUS X550EA-CJ047H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5000, Processor frequency: 1.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.