ASUS logo

ASUS X550CC-XX030D laptop Intel® Pentium® 2117U 15.6" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M FreeDOS Gray, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29815
Info modified on:
24 Jan 2025, 20:46:16
Short summary description ASUS X550CC-XX030D laptop Intel® Pentium® 2117U 15.6" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M FreeDOS Gray, Stainless steel:

ASUS X550CC-XX030D, Intel® Pentium®, 1.8 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X550CC-XX030D laptop Intel® Pentium® 2117U 15.6" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M FreeDOS Gray, Stainless steel:

ASUS X550CC-XX030D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2117U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product color: Gray, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.