ASUS X54HR-SX047V, Intel® Pentium®, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB
ASUS X54HR-SX047V. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 7470M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)