ASUS logo

ASUS X54H-SX145R laptop Intel® Core™ i3 i3-2310M 15.6" HD 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96164
Info modified on:
23 Jul 2024, 20:44:59
Short summary description ASUS X54H-SX145R laptop Intel® Core™ i3 i3-2310M 15.6" HD 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:

ASUS X54H-SX145R, Intel® Core™ i3, 2.1 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS X54H-SX145R laptop Intel® Core™ i3 i3-2310M 15.6" HD 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:

ASUS X54H-SX145R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Basic. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.