ASUS X54C-SX070R, Intel® Pentium®, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB
ASUS X54C-SX070R. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B950, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic. Product color: Black