ASUS logo

ASUS X543MA-DM1028 laptop Intel® Celeron® N N4020 15.6" HD 4 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19653
Info modified on:
01 Feb 2025, 04:44:18
Short summary description ASUS X543MA-DM1028 laptop Intel® Celeron® N N4020 15.6" HD 4 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Silver:

ASUS X543MA-DM1028, Intel® Celeron® N, 1.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 256 GB

Long summary description ASUS X543MA-DM1028 laptop Intel® Celeron® N N4020 15.6" HD 4 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Silver:

ASUS X543MA-DM1028. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Product color: Silver. Weight: 4.19 lbs (1.9 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.