ASUS logo

ASUS Vivobook 15 X542UN-0141C8550U laptop Intel® Core™ i7 i7-8550U 15.6" Full HD 4 GB 1 TB HDD NVIDIA® GeForce® MX150 Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20802
Info modified on:
02 Feb 2025, 23:06:00
Short summary description ASUS Vivobook 15 X542UN-0141C8550U laptop Intel® Core™ i7 i7-8550U 15.6" Full HD 4 GB 1 TB HDD NVIDIA® GeForce® MX150 Windows 10 Home Gold:

ASUS Vivobook 15 X542UN-0141C8550U, Intel® Core™ i7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook 15 X542UN-0141C8550U laptop Intel® Core™ i7 i7-8550U 15.6" Full HD 4 GB 1 TB HDD NVIDIA® GeForce® MX150 Windows 10 Home Gold:

ASUS Vivobook 15 X542UN-0141C8550U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® MX150. Operating system installed: Windows 10 Home. Product color: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.