ASUS Vivobook 15 X542UA-GQ581R, Intel® Core™ i7, 2.7 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB
ASUS Vivobook 15 X542UA-GQ581R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product color: Gray