ASUS logo

ASUS Vivobook Max X541UV-BH71-CB laptop Intel® Core™ i7 i7-6500U 15.6" HD 8 GB 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Brown

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144123
Info modified on:
01 Feb 2025, 06:05:55
Short summary description ASUS Vivobook Max X541UV-BH71-CB laptop Intel® Core™ i7 i7-6500U 15.6" HD 8 GB 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Brown:

ASUS Vivobook Max X541UV-BH71-CB, Intel® Core™ i7, 2.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook Max X541UV-BH71-CB laptop Intel® Core™ i7 i7-6500U 15.6" HD 8 GB 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Brown:

ASUS Vivobook Max X541UV-BH71-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 920MX. Operating system installed: Windows 10. Product color: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.