ASUS logo

ASUS Vivobook Max X541UA-GO799T laptop Intel® Core™ i7 i7-7500U 15.6" 8 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67799
Info modified on:
24 Jan 2025, 20:26:10
Short summary description ASUS Vivobook Max X541UA-GO799T laptop Intel® Core™ i7 i7-7500U 15.6" 8 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:

ASUS Vivobook Max X541UA-GO799T, Intel® Core™ i7, 2.7 GHz, 15.6", 8 GB, 1 TB, Windows 10 Home

Long summary description ASUS Vivobook Max X541UA-GO799T laptop Intel® Core™ i7 i7-7500U 15.6" 8 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:

ASUS Vivobook Max X541UA-GO799T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6". Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black, Chocolate. Weight: 4.41 lbs (2 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.