ASUS logo

ASUS Vivobook Max X541UA-GO1302T laptop Intel® Core™ i3 i3-6006U 15.6" HD 4 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76265
Info modified on:
23 Jan 2025, 18:48:06
Short summary description ASUS Vivobook Max X541UA-GO1302T laptop Intel® Core™ i3 i3-6006U 15.6" HD 4 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS Vivobook Max X541UA-GO1302T, Intel® Core™ i3, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook Max X541UA-GO1302T laptop Intel® Core™ i3 i3-6006U 15.6" HD 4 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS Vivobook Max X541UA-GO1302T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Silver. Weight: 4.41 lbs (2 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.