ASUS Vivobook Max X541UA-DH51, Intel® Core™ i5, 2.5 GHz, 15.6", 8 GB, 1 TB, Windows 10 Home
ASUS Vivobook Max X541UA-DH51. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6". Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black, Chocolate. Weight: 4.41 lbs (2 kg)