ASUS logo

ASUS Vivobook Max X541UA-BH51 laptop Intel® Core™ i5 i5-6198DU 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Chocolate, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85240
Info modified on:
01 Feb 2025, 05:44:18
Short summary description ASUS Vivobook Max X541UA-BH51 laptop Intel® Core™ i5 i5-6198DU 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Chocolate, Silver:

ASUS Vivobook Max X541UA-BH51, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook Max X541UA-BH51 laptop Intel® Core™ i5 i5-6198DU 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Chocolate, Silver:

ASUS Vivobook Max X541UA-BH51. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6198DU, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Home. Product color: Black, Chocolate, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.