ASUS logo

ASUS Vivobook Max X541NA-GO008 Intel® Celeron® N3350 Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32810
Info modified on:
01 Feb 2025, 05:00:11
Short summary description ASUS Vivobook Max X541NA-GO008 Intel® Celeron® N3350 Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate:

ASUS Vivobook Max X541NA-GO008, Intel® Celeron®, 1.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook Max X541NA-GO008 Intel® Celeron® N3350 Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate:

ASUS Vivobook Max X541NA-GO008. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10. Product color: Black, Chocolate

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.