ASUS logo

ASUS Vivobook 15 X540UP-DM234T laptop Intel® Core™ i5 i5-8250U 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8237
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Vivobook 15 X540UP-DM234T laptop Intel® Core™ i5 i5-8250U 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS Vivobook 15 X540UP-DM234T, Intel® Core™ i5, 1.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook 15 X540UP-DM234T laptop Intel® Core™ i5 i5-8250U 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS Vivobook 15 X540UP-DM234T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.