ASUS Vivobook X540UP-DM020T, Intel® Core™ i7, 2.7 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB
ASUS Vivobook X540UP-DM020T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Chocolate