ASUS X540UA-GO1397V3, Intel® Core™ i3, 2.3 GHz, 15.6", 1366 x 768 pixels, 8 GB, 256 GB
ASUS X540UA-GO1397V3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: FreeDOS. Product color: Black