ASUS Vivobook 15 X540UA-DM1625T, Intel® Pentium® Gold, 2.3 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB
ASUS Vivobook 15 X540UA-DM1625T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 4417U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Home. Product color: Silver