ASUS Vivobook X540SC-XX107T, Intel® Pentium®, 1.6 GHz, 15.6", 4 GB, 1 TB, Windows 10 Home
ASUS Vivobook X540SC-XX107T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1.6 GHz. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 810M. Operating system installed: Windows 10 Home. Product color: Brown. Weight: 4.19 lbs (1.9 kg)