ASUS X540MA-GQ948, Intel® Pentium® Silver, 1.1 GHz, 15.6", 1366 x 768 pixels, 8 GB, 128 GB
ASUS X540MA-GQ948. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Endless OS. Product color: Black, Chocolate