ASUS Vivobook X540LA-XX1023T, Intel® Core™ i3, 2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 256 GB
ASUS Vivobook X540LA-XX1023T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10. Product color: Black, Brown