ASUS logo

ASUS X540BA-DM411T laptop AMD A9 A9-9425 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23033
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS X540BA-DM411T laptop AMD A9 A9-9425 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS X540BA-DM411T, AMD A9, 3.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description ASUS X540BA-DM411T laptop AMD A9 A9-9425 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS X540BA-DM411T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.