ASUS X53U-SX197V, AMD E, 1.65 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB
ASUS X53U-SX197V. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Home Premium. Product color: Brown