ASUS logo

ASUS X53U-RH21 laptop AMD E E-450 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Brown

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65628
Info modified on:
22 Jan 2025, 05:44:16
Short summary description ASUS X53U-RH21 laptop AMD E E-450 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Brown:

ASUS X53U-RH21, AMD E, 1.65 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS X53U-RH21 laptop AMD E E-450 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Brown:

ASUS X53U-RH21. Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6320. Product color: Brown

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.