ASUS logo

ASUS X53SJ-SX359V laptop Intel® Core™ i3 i3-2310M 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63997
Info modified on:
22 Jan 2025, 06:09:16
Short summary description ASUS X53SJ-SX359V laptop Intel® Core™ i3 i3-2310M 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium Red:

ASUS X53SJ-SX359V, Intel® Core™ i3, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS X53SJ-SX359V laptop Intel® Core™ i3 i3-2310M 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium Red:

ASUS X53SJ-SX359V. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520M. Operating system installed: Windows 7 Home Premium. Product color: Red. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.