ASUS logo

ASUS X53SC-SX303V laptop Intel® Core™ i5 i5-2430M 15.6" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Premium Brown

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115602
Info modified on:
22 Jan 2025, 04:58:29
Short summary description ASUS X53SC-SX303V laptop Intel® Core™ i5 i5-2430M 15.6" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Premium Brown:

ASUS X53SC-SX303V, Intel® Core™ i5, 2.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X53SC-SX303V laptop Intel® Core™ i5 i5-2430M 15.6" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Premium Brown:

ASUS X53SC-SX303V. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520MX. Operating system installed: Windows 7 Home Premium. Product color: Brown. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.