ASUS X53BR-SX021V, AMD E, 1.65 GHz, 15.6", 1366 x 768 pixels, 8 GB, 500 GB
ASUS X53BR-SX021V. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black, Brown. Weight: 5.73 lbs (2.6 kg)