ASUS logo

ASUS X51RL-AP134C, IT Intel® Core™2 Duo T5450 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31980
Info modified on:
23 Jan 2025, 18:21:17
Short summary description ASUS X51RL-AP134C, IT Intel® Core™2 Duo T5450 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:

ASUS X51RL-AP134C, IT, Intel® Core™2 Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description ASUS X51RL-AP134C, IT Intel® Core™2 Duo T5450 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:

ASUS X51RL-AP134C, IT. Processor family: Intel® Core™2 Duo, Processor model: T5450, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Home Premium. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.