ASUS X51RL-AP019A, Intel® Celeron® M, 1.86 GHz, 15.4", 1280 x 800 pixels, 2 GB, 80 GB
ASUS X51RL-AP019A. Processor family: Intel® Celeron® M, Processor frequency: 1.86 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Home Basic. Product color: Silver. Weight: 6.17 lbs (2.8 kg)