ASUS logo

ASUS X51R-AP005 laptop Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 80 GB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175270
Info modified on:
23 Jan 2025, 18:10:45
Short summary description ASUS X51R-AP005 laptop Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 80 GB:

ASUS X51R-AP005, Intel® Celeron® M, 1.6 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description ASUS X51R-AP005 laptop Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 80 GB:

ASUS X51R-AP005. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.