ASUS logo

ASUS X51L-AP012C, IT Intel® Pentium® T2370 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118729
Info modified on:
22 Jan 2025, 04:59:46
Short summary description ASUS X51L-AP012C, IT Intel® Pentium® T2370 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic:

ASUS X51L-AP012C, IT, Intel® Pentium®, 1.73 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description ASUS X51L-AP012C, IT Intel® Pentium® T2370 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic:

ASUS X51L-AP012C, IT. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.