ASUS logo

ASUS Vivobook 15 X512FJ-EJ551T laptop Intel® Core™ i7 i7-10510U 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94022
Info modified on:
01 Feb 2025, 04:53:00
Short summary description ASUS Vivobook 15 X512FJ-EJ551T laptop Intel® Core™ i7 i7-10510U 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS Vivobook 15 X512FJ-EJ551T, Intel® Core™ i7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook 15 X512FJ-EJ551T laptop Intel® Core™ i7 i7-10510U 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS Vivobook 15 X512FJ-EJ551T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.