ASUS logo

ASUS X509FJ-EJ309T laptop Intel® Core™ i7 i7-8565U 15.6" Full HD 8 GB 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21042
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS X509FJ-EJ309T laptop Intel® Core™ i7 i7-8565U 15.6" Full HD 8 GB 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS X509FJ-EJ309T, Intel® Core™ i7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS X509FJ-EJ309T laptop Intel® Core™ i7 i7-8565U 15.6" Full HD 8 GB 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS X509FJ-EJ309T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce MX230. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.