ASUS logo

ASUS X509FA-EJ078T laptop Intel® Core™ i5 i5-8265U 15.6" Full HD 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23837
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS X509FA-EJ078T laptop Intel® Core™ i5 i5-8265U 15.6" Full HD 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS X509FA-EJ078T, Intel® Core™ i5, 1.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS X509FA-EJ078T laptop Intel® Core™ i5 i5-8265U 15.6" Full HD 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS X509FA-EJ078T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Gray. Weight: 3.97 lbs (1.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.