ASUS X509FA-EJ075T, Intel® Core™ i3, 2.1 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 256 GB
ASUS X509FA-EJ075T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8145U, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Gray. Weight: 3.97 lbs (1.8 kg)