ASUS logo

ASUS X45A-VX058D laptop Intel® Celeron® 1000M 14" HD 2 GB DDR3-SDRAM 500 GB HDD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74612
Info modified on:
01 Feb 2025, 05:28:23
Short summary description ASUS X45A-VX058D laptop Intel® Celeron® 1000M 14" HD 2 GB DDR3-SDRAM 500 GB HDD Black:

ASUS X45A-VX058D, Intel® Celeron®, 1.8 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS X45A-VX058D laptop Intel® Celeron® 1000M 14" HD 2 GB DDR3-SDRAM 500 GB HDD Black:

ASUS X45A-VX058D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1000M, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.