ASUS logo

ASUS X456UA-WX121T laptop Intel® Core™ i5 i5-6200U 14" HD 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Blue, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88017
Info modified on:
01 Feb 2025, 04:55:30
Short summary description ASUS X456UA-WX121T laptop Intel® Core™ i5 i5-6200U 14" HD 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Blue, Silver:

ASUS X456UA-WX121T, Intel® Core™ i5, 2.3 GHz, 14", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS X456UA-WX121T laptop Intel® Core™ i5 i5-6200U 14" HD 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Blue, Silver:

ASUS X456UA-WX121T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Blue, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.