ASUS X455LJ-WX048H, Intel® Core™ i5, 2.2 GHz, 14", 1366 x 768 pixels, 8 GB, 1 TB
ASUS X455LJ-WX048H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 920M. Operating system installed: Windows 8.1. Product color: Black, Stainless steel