ASUS logo

ASUS X455LF-WX146T laptop Intel® Core™ i3 i3-5005U 14" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85427
Info modified on:
01 Feb 2025, 04:53:59
Short summary description ASUS X455LF-WX146T laptop Intel® Core™ i3 i3-5005U 14" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black:

ASUS X455LF-WX146T, Intel® Core™ i3, 2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X455LF-WX146T laptop Intel® Core™ i3 i3-5005U 14" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black:

ASUS X455LF-WX146T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.