ASUS logo

ASUS X455LA-WX497T laptop Intel® Core™ i3 i3-5005U 14" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54824
Info modified on:
22 Jan 2025, 06:06:43
Short summary description ASUS X455LA-WX497T laptop Intel® Core™ i3 i3-5005U 14" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Red:

ASUS X455LA-WX497T, Intel® Core™ i3, 2 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X455LA-WX497T laptop Intel® Core™ i3 i3-5005U 14" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Red:

ASUS X455LA-WX497T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.