ASUS X454LJ-WX150B, Intel® Core™ i3, 2 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB
ASUS X454LJ-WX150B. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 920M. Operating system installed: Windows 8.1 with Bing. Product color: Black