ASUS logo

ASUS X453SA-WX043T laptop Intel® Celeron® N3150 14" 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79135
Info modified on:
14 Mar 2024, 19:37:59
Short summary description ASUS X453SA-WX043T laptop Intel® Celeron® N3150 14" 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

ASUS X453SA-WX043T, Intel® Celeron®, 1.6 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS X453SA-WX043T laptop Intel® Celeron® N3150 14" 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

ASUS X453SA-WX043T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3150, Processor frequency: 1.6 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Black. Weight: 4.41 lbs (2 kg)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.