ASUS logo

ASUS X450JF-0033D4700HQ laptop Intel® Core™ i7 i7-4700HQ 14" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 745M Windows 8 Black, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137961
Info modified on:
25 Jan 2025, 22:12:29
Short summary description ASUS X450JF-0033D4700HQ laptop Intel® Core™ i7 i7-4700HQ 14" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 745M Windows 8 Black, Stainless steel:

ASUS X450JF-0033D4700HQ, Intel® Core™ i7, 2.4 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X450JF-0033D4700HQ laptop Intel® Core™ i7 i7-4700HQ 14" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 745M Windows 8 Black, Stainless steel:

ASUS X450JF-0033D4700HQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.