ASUS logo

ASUS X44C-VX029R laptop Intel® Core™ i3 i3-2330M 14" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Basic Brown

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166512
Info modified on:
23 Jan 2025, 19:07:52
Short summary description ASUS X44C-VX029R laptop Intel® Core™ i3 i3-2330M 14" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Basic Brown:

ASUS X44C-VX029R, Intel® Core™ i3, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS X44C-VX029R laptop Intel® Core™ i3 i3-2330M 14" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Basic Brown:

ASUS X44C-VX029R. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product color: Brown. Weight: 5.38 lbs (2.44 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.