ASUS X44C-VX025O, Intel® Celeron®, 1.6 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB
ASUS X44C-VX025O. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B815, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Starter. Product color: Brown