ASUS logo

ASUS Vivobook Max X441UV-GA241T laptop Intel® Core™ i3 i3-7100U 14" HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15311
Info modified on:
29 Jan 2025, 18:11:07
Short summary description ASUS Vivobook Max X441UV-GA241T laptop Intel® Core™ i3 i3-7100U 14" HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS Vivobook Max X441UV-GA241T, Intel® Core™ i3, 2.4 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook Max X441UV-GA241T laptop Intel® Core™ i3 i3-7100U 14" HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS Vivobook Max X441UV-GA241T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.